560 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 560ohm 1% 5W SILICONE WW
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RS005560R0FS73 | RSC-560TR-ND | RS005560R0FS73 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 560 OHM 1% 5W SILICONE WW |
| Category / Application | Industrial | General Use | |
| Resistance Range | 560 ohms | 560 ohms | 560 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |