Vishay Precision Group 10 OHM 5W Resistor RS00510R00FS73

Description
RES 10 OHM 5W 1% WW AXIAL Product overview: RS00510R00FS73 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS00510R00FS73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 10 OHM 5W 1% WW AXIAL Product overview: RS00510R00FS73 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS00510R00FS73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 OHM 5W Resistor - 53-RS00510R00FS73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 OHM 5W Resistor
53-RS00510R00FS73
10 OHM 5W Resistor 53-RS00510R00FS73
RES 10 OHM 5W 1% WW AXIAL Product overview: RS00510R00FS73 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS00510R00FS73 can be used for catalog matching and distributor lookup.

RES 10 OHM 5W 1% WW AXIAL Product overview: RS00510R00FS73 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS00510R00FS73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 10 OHM 5W 1% WW AXIAL - RS00510R00FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 5W 1% WW AXIAL
RS00510R00FS73
RES 10 OHM 5W 1% WW AXIAL RS00510R00FS73
RES 10ohm 5W 1% WW AXIAL

RES 10ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RS00510R00FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS00510R00FS73
Wirewound Resistors 3110-RS00510R00FS73
RS-5 10 1% S73

RS-5 10 1% S73

Supplier's Site Datasheet
Through Hole Resistors - RSC-10TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSC-10TR-ND
Through Hole Resistors RSC-10TR-ND
10 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

10 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSC-10CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSC-10CT-ND
Through Hole Resistors RSC-10CT-ND
10 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

10 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Resistor,metal Alloy,10Ohms,1+/-% Tol,-20,20Ppm-Tc,rw-Milstyle Rohs Compliant Vishay - 62C1436 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,10Ohms,1+/-% Tol,-20,20Ppm-Tc,rw-Milstyle Rohs Compliant Vishay
62C1436
Resistor,metal Alloy,10Ohms,1+/-% Tol,-20,20Ppm-Tc,rw-Milstyle Rohs Compliant Vishay 62C1436
Resistor,Metal Alloy,10Ohms,1+/-% Tol,-20,20ppm-TC,RW- MilStyle RoHS Compliant: No

Resistor,Metal Alloy,10Ohms,1+/-% Tol,-20,20ppm-TC,RW-MilStyle RoHS Compliant: No

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number 53-RS00510R00FS73 RS00510R00FS73 3110-RS00510R00FS73 RSC-10TR-ND 62C1436
Product Name 10 OHM 5W Resistor RES 10 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors Resistor,metal Alloy,10Ohms,1+/-% Tol,-20,20Ppm-Tc,rw-Milstyle Rohs Compliant Vishay
Technology / Construction Wirewound Wirewound MetalAlloy
Mounting / Packaging Axial Axial Leads Axial Leads; Axial
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms
Operating Temperature -65 to 250 C (-85 to 482 F) -65 to 250 C (-85 to 482 F)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details