Vishay Intertechnology, Inc. Through Hole Resistors RS00512K50FE73

Description
12.5 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
12.5 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RS00512K50FE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RS00512K50FE73-ND
Through Hole Resistors RS00512K50FE73-ND
12.5 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

12.5 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 12.5K OHM 1% 5W SILICONE WW - RS00512K50FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.5K OHM 1% 5W SILICONE WW
RS00512K50FE73
RES 12.5K OHM 1% 5W SILICONE WW RS00512K50FE73
RES 12.5Kohm 1% 5W SILICONE WW

RES 12.5Kohm 1% 5W SILICONE WW

Supplier's Site
Wirewound Resistors - 3110-RS00512K50FE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS00512K50FE73
Wirewound Resistors 3110-RS00512K50FE73
RS-5 12.5K 1% E73 e3

RS-5 12.5K 1% E73 e3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RS00512K50FE73-ND RS00512K50FE73 3110-RS00512K50FE73
Product Name Through Hole Resistors RES 12.5K OHM 1% 5W SILICONE WW Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260427 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details