RS-5 22 1% E73 e3
RES 22 OHM 5W 1% WW AXIAL Product overview: RS00522R00FE73 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS00522R00FE73 can be used for catalog matching and distributor lookup.
RES 22ohm 5W 1% WW AXIAL
22 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
22 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-RS00522R00FE73 | 53-RS00522R00FE73 | RS00522R00FE73 | RSC-22RCT-ND |
| Product Name | Wirewound Resistors | 22 OHM 5W Resistor | RES 22 OHM 5W 1% WW AXIAL | Through Hole Resistors |
| Category / Application | Industrial | General Use | ||
| Standards and Certifications | RoHS | RoHS | ||
| Resistance Range | 22 ohms | 22 ohms | 22 ohms | 22 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Technology / Construction | Wirewound | Wirewound |