Vishay Precision Group Wirewound Resistors RS00527K00FE12

Description
RS-5 27K 1% E12 e3
Request a Quote Datasheet
Description
RS-5 27K 1% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS00527K00FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS00527K00FE12
Wirewound Resistors 3110-RS00527K00FE12
RS-5 27K 1% E12 e3

RS-5 27K 1% E12 e3

Supplier's Site Datasheet
Res Wirewound 27K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk - RS00527K00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 27K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
RS00527K00FE12
Res Wirewound 27K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk RS00527K00FE12
Res Wirewound 27K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 27K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through-Hole Resistor - 53-RS00527K00FE12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-RS00527K00FE12
Through-Hole Resistor 53-RS00527K00FE12
Wirewound Resistors - Through Hole 5watts 27Kohms 1% Axial Product overview: RS00527K00FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS00527K00FE12 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 5watts 27Kohms 1% Axial Product overview: RS00527K00FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS00527K00FE12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-RS00527K00FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS00527K00FE12-ND
Through Hole Resistors 541-RS00527K00FE12-ND
RS-5 27K 1% E12 E3

RS-5 27K 1% E12 E3

Buy Now Datasheet
Resistor - 210909665 - Radwell International
Willingboro, NJ, United States
Resistor
210909665
Resistor 210909665
WIREWOUND RESISTOR, RS SERIES, 27 KOHMS RESISTANCE, 5 W POWER RATING, 1% TOLERANCE, AXIAL TERMINATION STYLE, 1.02 MM LEAD DIAMETER, PCB MOUNT. FREE 2 YEAR RADWELL WARRANTY

WIREWOUND RESISTOR, RS SERIES, 27 KOHMS RESISTANCE, 5 W POWER RATING, 1% TOLERANCE, AXIAL TERMINATION STYLE, 1.02 MM LEAD DIAMETER, PCB MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Radwell International
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RS00527K00FE12 RS00527K00FE12 53-RS00527K00FE12 541-RS00527K00FE12-ND 210909665
Product Name Wirewound Resistors Res Wirewound 27K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk Through-Hole Resistor Through Hole Resistors Resistor
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 27000 ohms 27000 ohms 27000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A2R7JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R131JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details