Vishay Intertechnology, Inc. Wirewound Resistors RS00280R00FS70

Description
RS-2 80 1% S70
Request a Quote Datasheet
Description
RS-2 80 1% S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS00280R00FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS00280R00FS70
Wirewound Resistors 3110-RS00280R00FS70
RS-2 80 1% S70

RS-2 80 1% S70

Supplier's Site Datasheet
Through-Hole 80ohm Resistor - 53-RS00280R00FS70 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 80ohm Resistor
53-RS00280R00FS70
Through-Hole 80ohm Resistor 53-RS00280R00FS70
Wirewound Resistors - Through Hole 4watt 80ohm 1% Product overview: RS00280R00FS70 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 80ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 80ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS00280R00FS70 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 4watt 80ohm 1% Product overview: RS00280R00FS70 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 80ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 80ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS00280R00FS70 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Wirewound 80 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole T/R - RS00280R00FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 80 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole T/R
RS00280R00FS70
Res Wirewound 80 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole T/R RS00280R00FS70
Res Wirewound 80 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 80 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RS00280R00FS70TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS00280R00FS70TR-ND
Through Hole Resistors 541-RS00280R00FS70TR-ND
RS-2 80 1% S70

RS-2 80 1% S70

Buy Now Datasheet
Through Hole Resistors - 541-RS00280R00FS70CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS00280R00FS70CT-ND
Through Hole Resistors 541-RS00280R00FS70CT-ND
RS-2 80 1% S70

RS-2 80 1% S70

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RS00280R00FS70 53-RS00280R00FS70 RS00280R00FS70 541-RS00280R00FS70TR-ND
Product Name Wirewound Resistors Through-Hole 80ohm Resistor Res Wirewound 80 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 80 ohms 80 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound Wirewound
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details