RES 600ohm 5W 1% WW AXIAL
RS-5 600 1% E73 e3
RES 600 OHM 5W 1% WW AXIAL Product overview: RS005600R0FE73 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 600 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS005600R0FE73 can be used for catalog matching and distributor lookup.
600 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
600 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | RS005600R0FE73 | 3110-RS005600R0FE73 | 53-RS005600R0FE73 | 541-RS005600R0FE73TR-ND |
| Product Name | RES 600 OHM 5W 1% WW AXIAL | Wirewound Resistors | 600 OHM 5W Resistor | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial | Axial Leads; Axial | |
| Resistance Range | 600 ohms | 600 ohms | 600 ohms | 600 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 5 watts | 5 watts | ||
| Category / Application | Industrial | General Use |