Vishay Intertechnology, Inc. RES 50K OHM 5W 1% WW AXIAL RS00550K00FS73

Description
RES 50Kohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 50Kohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50K OHM 5W 1% WW AXIAL - RS00550K00FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50K OHM 5W 1% WW AXIAL
RS00550K00FS73
RES 50K OHM 5W 1% WW AXIAL RS00550K00FS73
RES 50Kohm 5W 1% WW AXIAL

RES 50Kohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RSC-50KTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSC-50KTR-ND
Through Hole Resistors RSC-50KTR-ND
50 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

50 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RS00550K00FS73 RSC-50KTR-ND
Product Name RES 50K OHM 5W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 50000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistor - 53-C1010KJL - ERSAELECTRONICS PTE. LTD.
TE Connectivity
Specs
Technology / Construction WIRE WOUND
Resistance Range 10000 ohms
Tolerance 5 +/- %
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details