Wirewound Resistors - Through Hole 5watts 50ohms 1% Product overview: RS00550R00FB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS00550R00FB12 can be used for catalog matching and distributor lookup.
Res Wirewound 50 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole
WIREWOUND RESISTOR, 50 OHM, 6.5W, 1%; Resistance:50ohm; Product Range:RS Series; Power Rating:6.5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:7.92mmRoHS Compliant: No
| DigiKey | New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-RS00550R00FB12-ND | 3110-RS00550R00FB12 | 53-RS00550R00FB12 | RS00550R00FB12 | 02F1385 |
| Product Name | Through Hole Resistors | Wirewound Resistors | Through-Hole Resistor | Res Wirewound 50 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole | Wirewound Resistor, 50 Ohm, 6.5W, 1%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | Industrial | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | Ceramic Composition; Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | Axial Leaded | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |