RES 350ohm 5W 1% WW AXIAL
350 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RS005350R0FS73 | RSC-350TR-ND | 3110-RS005350R0FS73 |
| Product Name | RES 350 OHM 5W 1% WW AXIAL | Through Hole Resistors | Wirewound Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 350 ohms | 350 ohms | 350 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 5 watts | 5 watts | |
| Configuration | Single Resistor |