RES 390ohm 1% 5W SILICONE WW
RS-5 390 1% E73 e3
390 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RS005390R0FE73 | 3110-RS005390R0FE73 | RS005390R0FE73-ND |
| Product Name | RES 390 OHM 1% 5W SILICONE WW | Wirewound Resistors | Through Hole Resistors |
| Resistance Range | 390 ohms | 390 ohms | 390 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 5 watts | 5 watts | |
| Category / Application | Industrial | General Use | |
| Standards and Certifications | RoHS |