Vishay Intertechnology, Inc. Wirewound Resistors RS00533R00FE73

Description
RS-5 33 1% E73 e3
Request a Quote Datasheet
Description
RS-5 33 1% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS00533R00FE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS00533R00FE73
Wirewound Resistors 3110-RS00533R00FE73
RS-5 33 1% E73 e3

RS-5 33 1% E73 e3

Supplier's Site Datasheet
RES 33 OHM 1% 5W SILICONE WW - RS00533R00FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33 OHM 1% 5W SILICONE WW
RS00533R00FE73
RES 33 OHM 1% 5W SILICONE WW RS00533R00FE73
RES 33ohm 1% 5W SILICONE WW

RES 33ohm 1% 5W SILICONE WW

Supplier's Site
Through Hole Resistors - RS00533R00FE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RS00533R00FE73-ND
Through Hole Resistors RS00533R00FE73-ND
33 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

33 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RS00533R00FE73 RS00533R00FE73 RS00533R00FE73-ND
Product Name Wirewound Resistors RES 33 OHM 1% 5W SILICONE WW Through Hole Resistors
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 33 ohms 33 ohms 33 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R150JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614893-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers