RESISTOR, WIRE WOUND, 5 W, 1 %, 20 ppm, 1000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, GREEN Product overview: RS0051K000FE12 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5 W, 1000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5 W, 1000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS0051K000FE12 can be used for catalog matching and distributor lookup.
RS-5 1K 1% E12 e3
1 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Wirewound ResistorSeries:RS; Resistance:1kohm; Resistance Tolerance:+/- 1 %; Power Rating:6.5W; Te...
WIREWOUND RESISTOR, 1KOHM, 6.5W, 1%; Resistance:1kohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:Precision RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-RS0051K000FE12 | 3110-RS0051K000FE12 | 541-RS0051K000FE12-ND | RS0051K000FE12 | 41K9196 |
| Product Name | Through-Hole 5 W 1000 ohm Resistor | Wirewound Resistors | Through Hole Resistors | Wirewound ResistorSeries:RS; Resistance:1kohm; Resistance Tolerance:+/- 1 %; Power Rating:6.5W; Te... | Wirewound Resistor, 1Kohm, 6.5W, 1%; Resistance Vishay |
| Resistance Range | 1000 ohms | 1000 ohms | 1000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Category / Application | Industrial | General Use | Precision Resistor | ||
| Standards and Certifications | RoHS | RoHS | |||
| Configuration | Single Resistor | Single Resistor |