120 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
120 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 120ohm 1% 5W SILICONE WW
RS-5 120 1% E73 e3
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | 541-RS005120R0FE73TR-ND | RS005120R0FE73 | 3110-RS005120R0FE73 |
| Product Name | Through Hole Resistors | RES 120 OHM 1% 5W SILICONE WW | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | ||
| Resistance Range | 120 ohms | 120 ohms | 120 ohms |