2.7 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 2.7Kohm 1% 5W SILICONE WW
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RSC-2.7KTR-ND | 3110-RS0052K700FS73 | RS0052K700FS73 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 2.7K OHM 1% 5W SILICONE WW |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |