Vishay Intertechnology, Inc. Through-Hole Resistor RS00556K00FE12

Description
Wirewound Resistors - Through Hole 5watts 56Kohms 1% Product overview: RS00556K00FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS00556K00FE12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole 5watts 56Kohms 1% Product overview: RS00556K00FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS00556K00FE12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistor - 53-RS00556K00FE12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-RS00556K00FE12
Through-Hole Resistor 53-RS00556K00FE12
Wirewound Resistors - Through Hole 5watts 56Kohms 1% Product overview: RS00556K00FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS00556K00FE12 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 5watts 56Kohms 1% Product overview: RS00556K00FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS00556K00FE12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-RS00556K00FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS00556K00FE12-ND
Through Hole Resistors 541-RS00556K00FE12-ND
RS-5 56K 1% E12 E3

RS-5 56K 1% E12 E3

Buy Now Datasheet
Res Wirewound 56K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk - RS00556K00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 56K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
RS00556K00FE12
Res Wirewound 56K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk RS00556K00FE12
Res Wirewound 56K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 56K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 53-RS00556K00FE12 541-RS00556K00FE12-ND RS00556K00FE12
Product Name Through-Hole Resistor Through Hole Resistors Res Wirewound 56K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 56000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Operating Temperature -65 to 250 C (-85 to 482 F) -65 to 250 C (-85 to 482 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details