Vishay Intertechnology, Inc. Wirewound Resistors RS005500R0FS73

Description
RS-5 500 1% S73
Request a Quote Datasheet
Description
RS-5 500 1% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS005500R0FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS005500R0FS73
Wirewound Resistors 3110-RS005500R0FS73
RS-5 500 1% S73

RS-5 500 1% S73

Supplier's Site Datasheet
Through Hole Resistors - RSC-500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSC-500TR-ND
Through Hole Resistors RSC-500TR-ND
500 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

500 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSC-500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSC-500CT-ND
Through Hole Resistors RSC-500CT-ND
500 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

500 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 500 OHM 1% 5W SILICONE WW - RS005500R0FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 500 OHM 1% 5W SILICONE WW
RS005500R0FS73
RES 500 OHM 1% 5W SILICONE WW RS005500R0FS73
RES 500ohm 1% 5W SILICONE WW

RES 500ohm 1% 5W SILICONE WW

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RS005500R0FS73 RSC-500TR-ND RS005500R0FS73
Product Name Wirewound Resistors Through Hole Resistors RES 500 OHM 1% 5W SILICONE WW
Category / Application Industrial General Use
Resistance Range 500 ohms 500 ohms 500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details