RS-5 2K 1% E73 e3
2 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
2 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 2.0Kohm 1% 5W SILICONE WW
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RS0052K000FE73 | RSC-2.0KRTR-ND | RS0052K000FE73 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 2.0K OHM 1% 5W SILICONE WW |
| Category / Application | Industrial | General Use | |
| Standards and Certifications | RoHS | ||
| Resistance Range | 2000 ohms | 2000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor |