Vishay Intertechnology, Inc. Wirewound Resistors RS00556R00FS73

Description
RS-5 56 1% S73
Request a Quote Datasheet
Description
RS-5 56 1% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS00556R00FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS00556R00FS73
Wirewound Resistors 3110-RS00556R00FS73
RS-5 56 1% S73

RS-5 56 1% S73

Supplier's Site Datasheet
RES 56 OHM 1% 5W SILICONE WW - RS00556R00FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56 OHM 1% 5W SILICONE WW
RS00556R00FS73
RES 56 OHM 1% 5W SILICONE WW RS00556R00FS73
RES 56ohm 1% 5W SILICONE WW

RES 56ohm 1% 5W SILICONE WW

Supplier's Site
Through Hole Resistors - RSC-56TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSC-56TR-ND
Through Hole Resistors RSC-56TR-ND
56 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

56 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RS00556R00FS73 RS00556R00FS73 RSC-56TR-ND
Product Name Wirewound Resistors RES 56 OHM 1% 5W SILICONE WW Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 56 ohms 56 ohms 56 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614350-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
3 suppliers