Wirewound Resistors - Through Hole 5watts 100Kohms 1% Product overview: RS005100K0FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS005100K0FE12 can be used for catalog matching and distributor lookup.
RS-5 100K 1% E12 E3
Power ResistorSeries:RS; Resistance:100kohm; Resistance Tolerance:+/- 1%; Power Rating:5W; Operati...
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 53-RS005100K0FE12 | 541-RS005100K0FE12-ND | RS005100K0FE12 |
| Product Name | Through-Hole Resistor | Through Hole Resistors | Power ResistorSeries:RS; Resistance:100kohm; Resistance Tolerance:+/- 1%; Power Rating:5W; Operati... |
| Technology / Construction | Wirewound | Wirewound | |
| Resistance Range | 100000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | |
| Operating Temperature | -65 to 250 C (-85 to 482 F) | -65 to 250 C (-85 to 482 F) |