Vishay Intertechnology, Inc. RES 47 OHM 1% 5W SILICONE WW RS00547R00FS73

Description
RES 47ohm 1% 5W SILICONE WW
Request a Quote Datasheet
Description
RES 47ohm 1% 5W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47 OHM 1% 5W SILICONE WW - RS00547R00FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 1% 5W SILICONE WW
RS00547R00FS73
RES 47 OHM 1% 5W SILICONE WW RS00547R00FS73
RES 47ohm 1% 5W SILICONE WW

RES 47ohm 1% 5W SILICONE WW

Supplier's Site
Through Hole Resistors - RSC-47TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSC-47TR-ND
Through Hole Resistors RSC-47TR-ND
47 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

47 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RS00547R00FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS00547R00FS73
Wirewound Resistors 3110-RS00547R00FS73
RS-5 47 1% S73

RS-5 47 1% S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RS00547R00FS73 RSC-47TR-ND 3110-RS00547R00FS73
Product Name RES 47 OHM 1% 5W SILICONE WW Through Hole Resistors Wirewound Resistors
Resistance Range 47 ohms 47 ohms 47 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Category / Application General Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469504 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details