Vishay Precision Group Wirewound Resistors RS00515R00FE12

Description
RS-5 15 1% E12 e3
Request a Quote Datasheet
Description
RS-5 15 1% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS00515R00FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS00515R00FE12
Wirewound Resistors 3110-RS00515R00FE12
RS-5 15 1% E12 e3

RS-5 15 1% E12 e3

Supplier's Site Datasheet
Through-Hole Resistor - 53-RS00515R00FE12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-RS00515R00FE12
Through-Hole Resistor 53-RS00515R00FE12
Wirewound Resistors - Through Hole 5watts 15ohms 1% Product overview: RS00515R00FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS00515R00FE12 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 5watts 15ohms 1% Product overview: RS00515R00FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS00515R00FE12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound ResistorSeries:RS; Resistance:15ohm; Resistance Tolerance:+/- 1 %; Power Rating:6.5W; Te... - RS00515R00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:RS; Resistance:15ohm; Resistance Tolerance:+/- 1 %; Power Rating:6.5W; Te...
RS00515R00FE12
Wirewound ResistorSeries:RS; Resistance:15ohm; Resistance Tolerance:+/- 1 %; Power Rating:6.5W; Te... RS00515R00FE12
Wirewound ResistorSeries:RS; Resistance:15ohm; Resistance Tolerance:+/- 1 %; Power Rating:6.5W; Te...

Wirewound ResistorSeries:RS; Resistance:15ohm; Resistance Tolerance:+/- 1 %; Power Rating:6.5W; Te...

Supplier's Site
Through Hole Resistors - 541-RS00515R00FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS00515R00FE12-ND
Through Hole Resistors 541-RS00515R00FE12-ND
RS-5 15 1% E12 E3

RS-5 15 1% E12 E3

Buy Now Datasheet
Resistor;Wirewound;Res 15 Ohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone;Military - 70201871 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 15 Ohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone;Military
70201871
Resistor;Wirewound;Res 15 Ohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone;Military 70201871
Resistor;Wirewound;R es 15 Ohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone;Mi litary

Resistor;Wirewound;Res 15 Ohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone;Military

Supplier's Site
Wirewound Resistor, 15 Ohm, 6.5W, 1%; Resistance Vishay - 41K9200 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 15 Ohm, 6.5W, 1%; Resistance Vishay
41K9200
Wirewound Resistor, 15 Ohm, 6.5W, 1%; Resistance Vishay 41K9200
WIREWOUND RESISTOR, 15 OHM, 6.5W, 1%; Resistance:15ohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:PrecisionRoHS Compliant: Yes

WIREWOUND RESISTOR, 15 OHM, 6.5W, 1%; Resistance:15ohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:PrecisionRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RS00515R00FE12 53-RS00515R00FE12 RS00515R00FE12 541-RS00515R00FE12-ND 70201871 41K9200
Product Name Wirewound Resistors Through-Hole Resistor Wirewound ResistorSeries:RS; Resistance:15ohm; Resistance Tolerance:+/- 1 %; Power Rating:6.5W; Te... Through Hole Resistors Resistor;Wirewound;Res 15 Ohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone;Military Wirewound Resistor, 15 Ohm, 6.5W, 1%; Resistance Vishay
Category / Application Industrial General Use General Use Precision Resistor
Standards and Certifications RoHS RoHS
Resistance Range 15 ohms 15 ohms 15 ohms 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound Wirewound Wirewound Ceramic Composition; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2700 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details