Vishay Precision Group Through Hole Resistors RS00550K00FE12

Description
Vishay RS00550K00FE12
Request a Quote Datasheet
Description
Vishay RS00550K00FE12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 8506629 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8506629
Through Hole Resistors 8506629
Vishay RS00550K00FE12

Vishay RS00550K00FE12

Supplier's Site
Power ResistorSeries:RS; Resistance:50kohm; Resistance Tolerance: 1%; Power Rating:6.5W; Operating... - RS00550K00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Power ResistorSeries:RS; Resistance:50kohm; Resistance Tolerance: 1%; Power Rating:6.5W; Operating...
RS00550K00FE12
Power ResistorSeries:RS; Resistance:50kohm; Resistance Tolerance: 1%; Power Rating:6.5W; Operating... RS00550K00FE12
Power ResistorSeries:RS; Resistance:50kohm; Resistance Tolerance: 1%; Power Rating:6.5W; Operating...

Power ResistorSeries:RS; Resistance:50kohm; Resistance Tolerance: 1%; Power Rating:6.5W; Operating...

Supplier's Site
Through Hole Resistors - 541-RS00550K00FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS00550K00FE12-ND
Through Hole Resistors 541-RS00550K00FE12-ND
50 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

50 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Resistor - 16360501 - Radwell International
Willingboro, NJ, United States
Resistor
16360501
Resistor 16360501
RESISTOR, 50K OHM, 5W, 1%, WIREWOUND, AXIAL, 7.92MM X 22.23MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, 50K OHM, 5W, 1%, WIREWOUND, AXIAL, 7.92MM X 22.23MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Wirewound Resistor, 50Kohm, 6.5W, 1%; Resistance Vishay - 41K9209 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 50Kohm, 6.5W, 1%; Resistance Vishay
41K9209
Wirewound Resistor, 50Kohm, 6.5W, 1%; Resistance Vishay 41K9209
WIREWOUND RESISTOR, 50KOHM, 6.5W, 1%; Resistance:50kohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:7.92mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 50KOHM, 6.5W, 1%; Resistance:50kohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:7.92mm RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 50 Kilohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone;Military - 70201576 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 50 Kilohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone;Military
70201576
Resistor;Wirewound;Res 50 Kilohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone;Military 70201576
Resistor;Wirewound;R es 50 Kilohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone;Mi litary

Resistor;Wirewound;Res 50 Kilohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone;Military

Supplier's Site

Technical Specifications

  RS Components, Ltd. ASAP Semiconductor LLC DigiKey Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 8506629 RS00550K00FE12 541-RS00550K00FE12-ND 16360501 41K9209 70201576
Product Name Through Hole Resistors Power ResistorSeries:RS; Resistance:50kohm; Resistance Tolerance: 1%; Power Rating:6.5W; Operating... Through Hole Resistors Resistor Wirewound Resistor, 50Kohm, 6.5W, 1%; Resistance Vishay Resistor;Wirewound;Res 50 Kilohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone;Military
Technology / Construction Wire wound Wirewound Ceramic Composition; Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded Axial Leads
Standards and Certifications RoHS RoHS
Category / Application Power Applications General Use General Use
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details