Vishay Intertechnology, Inc. Wirewound Resistors RS002130R0HE12

Description
RS-2 130 3% E12 e3
Request a Quote Datasheet
Description
RS-2 130 3% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS002130R0HE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS002130R0HE12
Wirewound Resistors 3110-RS002130R0HE12
RS-2 130 3% E12 e3

RS-2 130 3% E12 e3

Supplier's Site Datasheet
Res Wirewound 130 Ohm 3% 4W ¦20ppm/¦C AXL Thru-Hole Bulk - RS002130R0HE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 130 Ohm 3% 4W ¦20ppm/¦C AXL Thru-Hole Bulk
RS002130R0HE12
Res Wirewound 130 Ohm 3% 4W ¦20ppm/¦C AXL Thru-Hole Bulk RS002130R0HE12
Res Wirewound 130 Ohm 3% 4W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 130 Ohm 3% 4W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RS002130R0HE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RS002130R0HE12-ND
Through Hole Resistors RS002130R0HE12-ND
RES 130 OHM 4W 3% WW AXIAL

RES 130 OHM 4W 3% WW AXIAL

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RS002130R0HE12 RS002130R0HE12 RS002130R0HE12-ND
Product Name Wirewound Resistors Res Wirewound 130 Ohm 3% 4W ¦20ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 130 ohms 130 ohms
Tolerance 3 +/- % 3 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details