RES 39ohm 1% 5W SILICONE WW
39 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
RS-5 39 1% E73 e3
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RS00539R00FE73 | RS00539R00FE73-ND | 3110-RS00539R00FE73 |
| Product Name | RES 39 OHM 1% 5W SILICONE WW | Through Hole Resistors | Wirewound Resistors |
| Resistance Range | 39 ohms | 39 ohms | 39 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 5 watts | 5 watts | |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial |