Wirewound Resistors - Through Hole 4watt 10ohms .05% Product overview: RS00210R00AB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS00210R00AB12 can be used for catalog matching and distributor lookup.
Res Wirewound 10 Ohm 0.05% 4W ¦20ppm/¦C AXL Thru-Hole Bulk
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 53-RS00210R00AB12 | RS00210R00AB12 | 541-RS00210R00AB12-ND |
| Product Name | Through-Hole Resistor | Res Wirewound 10 Ohm 0.05% 4W ¦20ppm/¦C AXL Thru-Hole Bulk | Through Hole Resistors |
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Resistance Range | 10 ohms | ||
| Tolerance | 0.0500 +/- % | 0.0500 +/- % | 0.0500 +/- % |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | 20 ±ppm/°C |
| Operating Temperature | -65 to 250 C (-85 to 482 F) | -65 to 250 C (-85 to 482 F) |