Vishay Precision Group Resistors - Through Hole Resistors RS00510K00FE73

Description
Win Source Part Number: 1014280-RS00510K00FE 73 Category: Resistors>Through Hole Resistors Series: RS Features: Moisture Resistant Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 500 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 5W Composition: Wirewound Number of Terminations: 2 Resistance: 10 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 250°C Dimension: 0.312" Dia x 0.875" L (7.92mm x 22.23mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable HTSUS: 8533.21.0080 Mfr: Vishay Dale Other Names: RSC-10KRCT,RSC-10KRT R
Request a Quote Datasheet
Description
Win Source Part Number: 1014280-RS00510K00FE 73 Category: Resistors>Through Hole Resistors Series: RS Features: Moisture Resistant Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 500 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 5W Composition: Wirewound Number of Terminations: 2 Resistance: 10 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 250°C Dimension: 0.312" Dia x 0.875" L (7.92mm x 22.23mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable HTSUS: 8533.21.0080 Mfr: Vishay Dale Other Names: RSC-10KRCT,RSC-10KRT R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1014280-RS00510K00FE73
Resistors - Through Hole Resistors 1014280-RS00510K00FE73
Win Source Part Number: 1014280-RS00510K00FE 73 Category: Resistors>Through Hole Resistors Series: RS Features: Moisture Resistant Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 500 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 5W Composition: Wirewound Number of Terminations: 2 Resistance: 10 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 250°C Dimension: 0.312" Dia x 0.875" L (7.92mm x 22.23mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable HTSUS: 8533.21.0080 Mfr: Vishay Dale Other Names: RSC-10KRCT,RSC-10KRT R

Win Source Part Number: 1014280-RS00510K00FE73
Category: Resistors>Through Hole Resistors
Series: RS
Features: Moisture Resistant
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 500
Tolerance: ±1%
Temperature Coefficient: ±20ppm/°C
Power (Watts): 5W
Composition: Wirewound
Number of Terminations: 2
Resistance: 10 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 250°C
Dimension: 0.312" Dia x 0.875" L (7.92mm x 22.23mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0080
Mfr: Vishay Dale
Other Names: RSC-10KRCT,RSC-10KRTR

Buy Now Datasheet
RES 10K OHM 1% 5W SILICONE WW - RS00510K00FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1% 5W SILICONE WW
RS00510K00FE73
RES 10K OHM 1% 5W SILICONE WW RS00510K00FE73
RES 10Kohm 1% 5W SILICONE WW

RES 10Kohm 1% 5W SILICONE WW

Supplier's Site
Wirewound Resistors - 3110-RS00510K00FE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS00510K00FE73
Wirewound Resistors 3110-RS00510K00FE73
RS-5 10K 1% E73 e3

RS-5 10K 1% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - RSC-10KRCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSC-10KRCT-ND
Through Hole Resistors RSC-10KRCT-ND
10 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

10 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSC-10KRTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSC-10KRTR-ND
Through Hole Resistors RSC-10KRTR-ND
10 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

10 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through-Hole 5 W 10000 ohm Resistor - 53-RS00510K00FE73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 5 W 10000 ohm Resistor
53-RS00510K00FE73
Through-Hole 5 W 10000 ohm Resistor 53-RS00510K00FE73
RESISTOR, WIRE WOUND, 5 W, 1 %, 20 ppm, 10000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, GREEN Product overview: RS00510K00FE73 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5 W, 10000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5 W, 10000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS00510K00FE73 can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 5 W, 1 %, 20 ppm, 10000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, GREEN Product overview: RS00510K00FE73 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5 W, 10000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5 W, 10000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS00510K00FE73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistor, 10Kohm, 5W, 1%, Full Reel; Resistance Vishay - 83R8788 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10Kohm, 5W, 1%, Full Reel; Resistance Vishay
83R8788
Wirewound Resistor, 10Kohm, 5W, 1%, Full Reel; Resistance Vishay 83R8788
WIREWOUND RESISTOR, 10KOHM, 5W, 1%, FULL REEL; Resistance:10kohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 10KOHM, 5W, 1%, FULL REEL; Resistance:10kohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 10Kohm, 5W, ±1%; Resistance Vishay - 54M3473 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10Kohm, 5W, ±1%; Resistance Vishay
54M3473
Wirewound Resistor, 10Kohm, 5W, ±1%; Resistance Vishay 54M3473
WIREWOUND RESISTOR, 10KOHM, 5W, ±1%; Resistance:10kohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:7.92mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 10KOHM, 5W, ±1%; Resistance:10kohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:7.92mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 1014280-RS00510K00FE73 RS00510K00FE73 3110-RS00510K00FE73 RSC-10KRCT-ND 53-RS00510K00FE73 83R8788 54M3473
Product Name Resistors - Through Hole Resistors RES 10K OHM 1% 5W SILICONE WW Wirewound Resistors Through Hole Resistors Through-Hole 5 W 10000 ohm Resistor Wirewound Resistor, 10Kohm, 5W, 1%, Full Reel; Resistance Vishay Wirewound Resistor, 10Kohm, 5W, ±1%; Resistance Vishay
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 5 watts 5 watts 5 watts 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-1625985-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details