Vishay Intertechnology, Inc. Wirewound Resistors RS0053K000FE73

Description
RS-5 3K 1% E73 e3
Request a Quote Datasheet
Description
RS-5 3K 1% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS0053K000FE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS0053K000FE73
Wirewound Resistors 3110-RS0053K000FE73
RS-5 3K 1% E73 e3

RS-5 3K 1% E73 e3

Supplier's Site Datasheet
RES 3.0K OHM 1% 5W SILICONE WW - RS0053K000FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.0K OHM 1% 5W SILICONE WW
RS0053K000FE73
RES 3.0K OHM 1% 5W SILICONE WW RS0053K000FE73
RES 3.0Kohm 1% 5W SILICONE WW

RES 3.0Kohm 1% 5W SILICONE WW

Supplier's Site
Through Hole Resistors - RSC-3.0KRCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSC-3.0KRCT-ND
Through Hole Resistors RSC-3.0KRCT-ND
3 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

3 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSC-3.0KRTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSC-3.0KRTR-ND
Through Hole Resistors RSC-3.0KRTR-ND
3 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

3 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Resistor - 32502327 - Radwell International
Willingboro, NJ, United States
Resistor
32502327
Resistor 32502327
RESISTOR. FREE 2 YEAR RADWELL WARRANTY

RESISTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Radwell International
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RS0053K000FE73 RS0053K000FE73 RSC-3.0KRCT-ND 32502327
Product Name Wirewound Resistors RES 3.0K OHM 1% 5W SILICONE WW Through Hole Resistors Resistor
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 3000 ohms 3000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers