Vishay Precision Group Through Hole Resistors RS00510R00FE73

Description
10 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
10 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RSC-10RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSC-10RTR-ND
Through Hole Resistors RSC-10RTR-ND
10 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

10 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSC-10RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSC-10RCT-ND
Through Hole Resistors RSC-10RCT-ND
10 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

10 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
10 Ohm 5W Resistor - 53-RS00510R00FE73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 Ohm 5W Resistor
53-RS00510R00FE73
10 Ohm 5W Resistor 53-RS00510R00FE73
Res Wirewound 10 Ohm 1% 5W ±20ppm/°C Silicone AXL T/R Product overview: RS00510R00FE73 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS00510R00FE73 can be used for catalog matching and distributor lookup.

Res Wirewound 10 Ohm 1% 5W ±20ppm/°C Silicone AXL T/R Product overview: RS00510R00FE73 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS00510R00FE73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 10 OHM 5W 1% WW AXIAL - RS00510R00FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 5W 1% WW AXIAL
RS00510R00FE73
RES 10 OHM 5W 1% WW AXIAL RS00510R00FE73
RES 10ohm 5W 1% WW AXIAL

RES 10ohm 5W 1% WW AXIAL

Supplier's Site
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1178494-RS00510R00FE73
Resistors - Through Hole Resistors 1178494-RS00510R00FE73
Win Source Part Number: 1178494-RS00510R00FE 73 Category: Resistors>Through Hole Resistors Series: RS Features: Moisture Resistant Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 500 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 5W Composition: Wirewound Number of Terminations: 2 Resistance: 10 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 250°C Dimension: 0.312" Dia x 0.875" L (7.92mm x 22.23mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable HTSUS: 8533.21.0080 Mfr: Vishay Dale Other Names: RSC-10RTR,RSC-10RCT

Win Source Part Number: 1178494-RS00510R00FE73
Category: Resistors>Through Hole Resistors
Series: RS
Features: Moisture Resistant
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 500
Tolerance: ±1%
Temperature Coefficient: ±20ppm/°C
Power (Watts): 5W
Composition: Wirewound
Number of Terminations: 2
Resistance: 10 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 250°C
Dimension: 0.312" Dia x 0.875" L (7.92mm x 22.23mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0080
Mfr: Vishay Dale
Other Names: RSC-10RTR,RSC-10RCT

Buy Now Datasheet
Wirewound Resistors - 3110-RS00510R00FE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS00510R00FE73
Wirewound Resistors 3110-RS00510R00FE73
RS-5 10 1% E73 e3

RS-5 10 1% E73 e3

Supplier's Site Datasheet
Wirewound Resistor, 10 Ohm, 5W, 1%; Resistance Vishay - 52P0549 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10 Ohm, 5W, 1%; Resistance Vishay
52P0549
Wirewound Resistor, 10 Ohm, 5W, 1%; Resistance Vishay 52P0549
WIREWOUND RESISTOR, 10 OHM, 5W, 1%; Resistance:10ohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:PrecisionRoHS Compliant: Yes

WIREWOUND RESISTOR, 10 OHM, 5W, 1%; Resistance:10ohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:PrecisionRoHS Compliant: Yes

Supplier's Site
Resistor, Wirewound, 10 Ohm, 5W, 1%, Full Reel; Resistance Vishay - 83R8789 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 10 Ohm, 5W, 1%, Full Reel; Resistance Vishay
83R8789
Resistor, Wirewound, 10 Ohm, 5W, 1%, Full Reel; Resistance Vishay 83R8789
RESISTOR, WIREWOUND, 10 OHM, 5W, 1%, FULL REEL; Resistance:10ohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, WIREWOUND, 10 OHM, 5W, 1%, FULL REEL; Resistance:10ohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics New Yorker Electronics Co., Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number RSC-10RTR-ND 53-RS00510R00FE73 RS00510R00FE73 1178494-RS00510R00FE73 3110-RS00510R00FE73 52P0549 83R8789
Product Name Through Hole Resistors 10 Ohm 5W Resistor RES 10 OHM 5W 1% WW AXIAL Resistors - Through Hole Resistors Wirewound Resistors Wirewound Resistor, 10 Ohm, 5W, 1%; Resistance Vishay Resistor, Wirewound, 10 Ohm, 5W, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Industrial Precision Resistor
Technology / Construction Wirewound Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded Axial Leaded
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details