RES 4.0Kohm 1% 5W SILICONE WW
4 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RS0054K000FS73 | RS0054K000FS73 | RSC-4.0KTR-ND |
| Product Name | Wirewound Resistors | RES 4.0K OHM 1% 5W SILICONE WW | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 4000 ohms | 4000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 5 watts | 5 watts | |
| Configuration | Single Resistor |