Wirewound Resistors - Through Hole 4watts .2ohms 1% Product overview: RS002R2000FB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS002R2000FB12 can be used for catalog matching and distributor lookup.
Wirewound Resistors 4watts .2ohms 1%
| DigiKey | New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | 541-RS002R2000FB12-ND | 3110-RS002R2000FB12 | 53-RS002R2000FB12 | RS002R2000FB12 |
| Product Name | Through Hole Resistors | Wirewound Resistors | Through-Hole Resistor | Wirewound Resistors 4watts .2ohms 1% |
| Configuration | Single Resistor | |||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |