RS-5 180 1% E12 e3
Wirewound Resistors - Through Hole 5watts 180ohms 1% Product overview: RS005180R0FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS005180R0FE12 can be used for catalog matching and distributor lookup.
Wirewound Resistors - Through Hole 5watts 180ohms 1% Learn More
RS-5 180 1% E12 E3
| New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-RS005180R0FE12 | 53-RS005180R0FE12 | RS005180R0FE12 | 541-RS005180R0FE12-ND |
| Product Name | Wirewound Resistors | Through-Hole Resistor | Wirewound Resistors - | Through Hole Resistors |
| Category / Application | Industrial | General Use | ||
| Standards and Certifications | RoHS | RoHS | ||
| Resistance Range | 180 ohms | 180 ohms | 180 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Technology / Construction | Wirewound | Wirewound | Wirewound |