1.8 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
RS-5 1.8K 1% E73 e3
RES 1.8Kohm 1% 5W SILICONE WW
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RS0051K800FE73-ND | 3110-RS0051K800FE73 | RS0051K800FE73 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 1.8K OHM 1% 5W SILICONE WW |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |