Vishay Intertechnology, Inc. Wirewound Resistors RS00518R00FS73

Description
RS-5 18 1% S73
Request a Quote Datasheet
Description
RS-5 18 1% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS00518R00FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS00518R00FS73
Wirewound Resistors 3110-RS00518R00FS73
RS-5 18 1% S73

RS-5 18 1% S73

Supplier's Site Datasheet
Through Hole Resistors - RSC-18TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSC-18TR-ND
Through Hole Resistors RSC-18TR-ND
18 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

18 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 18 OHM 5W 1% WW AXIAL - RS00518R00FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18 OHM 5W 1% WW AXIAL
RS00518R00FS73
RES 18 OHM 5W 1% WW AXIAL RS00518R00FS73
RES 18ohm 5W 1% WW AXIAL

RES 18ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RS00518R00FS73 RSC-18TR-ND RS00518R00FS73
Product Name Wirewound Resistors Through Hole Resistors RES 18 OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 18 ohms 18 ohms 18 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2123603 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details