Wirewound ResistorSeries:RS; Resistance:250ohm; Resistance Tolerance:+/- 1 %; Power Rating:6.5W; T...
Vishay RS005250R0FE12 Resistor
RS-5 250 1% E12 e3
Res Wirewound 250 Ohm 1% 5W ±20ppm/°C Silicone AXL Bulk Product overview: RS005250R0FE12 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250 Ohm, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS005250R0FE12 can be used for catalog matching and distributor lookup.
250 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
WIREWOUND RESISTOR, 250 OHM, 6.5W, 1%; Resistance:250ohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
WIREWOUND, 250 OHM,1%,5W,50PPM,AXL,
| ASAP Semiconductor LLC | RS Components, Ltd. | New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | RS005250R0FE12 | 8506604 | 3110-RS005250R0FE12 | 53-RS005250R0FE12 | 541-RS005250R0FE12-ND | 41K9205 | 70205007 |
| Product Name | Wirewound ResistorSeries:RS; Resistance:250ohm; Resistance Tolerance:+/- 1 %; Power Rating:6.5W; T... | Through Hole Resistors | Wirewound Resistors | 250 Ohm 5W Resistor | Through Hole Resistors | Wirewound Resistor, 250 Ohm, 6.5W, 1%; Resistance Vishay | WIREWOUND, 250 OHM,1%,5W,50PPM,AXL,THRU-HOLE,BULK |
| Technology / Construction | Wirewound | Wire wound | Wirewound | Wirewound | Wirewound | Wirewound | |
| Resistance Range | 250 ohms | 250 ohms | 250 ohms | 250 ohms | 250 ohms | 250 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 6.5 watts | 5 watts | 5 watts | 5 watts | 5 watts | ||
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | Axial Leaded | Axial Leads |