RES 220ohm 1% 5W SILICONE WW
220 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
220 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RS005220R0FS73 | RS005220R0FS73 | RSC-220TR-ND |
| Product Name | Wirewound Resistors | RES 220 OHM 1% 5W SILICONE WW | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 220 ohms | 220 ohms | 220 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 5 watts | 5 watts | |
| Configuration | Single Resistor |