Wirewound Resistors - Through Hole 5watts 16.5ohms 5% Product overview: RS00516R50JE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS00516R50JE12 can be used for catalog matching and distributor lookup.
RS-5 16.5 5% E12 e3
RS-5 16.5 5% E12 E3
Res Wirewound 16.5 Ohm 5% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
| ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | 53-RS00516R50JE12 | 3110-RS00516R50JE12 | 541-RS00516R50JE12-ND | RS00516R50JE12 |
| Product Name | Through-Hole Resistor | Wirewound Resistors | Through Hole Resistors | Res Wirewound 16.5 Ohm 5% 5W ¦20ppm/¦C AXL Thru-Hole Bulk |
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Resistance Range | 16.5 ohms | 16.5 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | 20 ±ppm/°C | |
| Operating Temperature | -65 to 350 C (-85 to 662 F) | -65 to 250 C (-85 to 482 F) |