Vishay Intertechnology, Inc. Through Hole Resistors RS00518R00FE73

Description
18 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
18 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RS00518R00FE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RS00518R00FE73-ND
Through Hole Resistors RS00518R00FE73-ND
18 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

18 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RS00518R00FE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS00518R00FE73
Wirewound Resistors 3110-RS00518R00FE73
RS-5 18 1% E73 e3

RS-5 18 1% E73 e3

Supplier's Site Datasheet
RES 18 OHM 1% 5W SILICONE WW - RS00518R00FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18 OHM 1% 5W SILICONE WW
RS00518R00FE73
RES 18 OHM 1% 5W SILICONE WW RS00518R00FE73
RES 18ohm 1% 5W SILICONE WW

RES 18ohm 1% 5W SILICONE WW

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RS00518R00FE73-ND 3110-RS00518R00FE73 RS00518R00FE73
Product Name Through Hole Resistors Wirewound Resistors RES 18 OHM 1% 5W SILICONE WW
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 18 ohms 18 ohms 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details