Wirewound Resistors 5watts 3ohms 1%
Wirewound Resistors - Through Hole 5watts 3ohms 1% Product overview: RS0053R000FB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS0053R000FB12 can be used for catalog matching and distributor lookup.
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-RS0053R000FB12 | RS0053R000FB12 | 541-RS0053R000FB12-ND | 53-RS0053R000FB12 |
| Product Name | Wirewound Resistors | Wirewound Resistors 5watts 3ohms 1% | Through Hole Resistors | Through-Hole Resistor |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 3 ohms | 3 ohms | 3 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Configuration | Single Resistor |