Vishay Intertechnology, Inc. Wirewound Resistors RS005500R0FE73

Description
RS-5 500 1% E73 e3
Request a Quote Datasheet
Description
RS-5 500 1% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS005500R0FE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS005500R0FE73
Wirewound Resistors 3110-RS005500R0FE73
RS-5 500 1% E73 e3

RS-5 500 1% E73 e3

Supplier's Site Datasheet
RES 500 OHM 1% 5W SILICONE WW - RS005500R0FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 500 OHM 1% 5W SILICONE WW
RS005500R0FE73
RES 500 OHM 1% 5W SILICONE WW RS005500R0FE73
RES 500ohm 1% 5W SILICONE WW

RES 500ohm 1% 5W SILICONE WW

Supplier's Site
Through Hole Resistors - 541-RS005500R0FE73TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS005500R0FE73TR-ND
Through Hole Resistors 541-RS005500R0FE73TR-ND
500 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

500 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - 541-RS005500R0FE73CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS005500R0FE73CT-ND
Through Hole Resistors 541-RS005500R0FE73CT-ND
500 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

500 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RS005500R0FE73 RS005500R0FE73 541-RS005500R0FE73TR-ND
Product Name Wirewound Resistors RES 500 OHM 1% 5W SILICONE WW Through Hole Resistors
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 500 ohms 500 ohms 500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers