Vishay Intertechnology, Inc. Wirewound Resistors RS005100R0FS73

Description
RS-5 100 1% S73
Request a Quote Datasheet
Description
RS-5 100 1% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS005100R0FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS005100R0FS73
Wirewound Resistors 3110-RS005100R0FS73
RS-5 100 1% S73

RS-5 100 1% S73

Supplier's Site Datasheet
Through-Hole 5 W 100 ohm Resistor - 53-RS005100R0FS73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 5 W 100 ohm Resistor
53-RS005100R0FS73
Through-Hole 5 W 100 ohm Resistor 53-RS005100R0FS73
RESISTOR, WIRE WOUND, 5 W, 1 %, 20 ppm, 100 ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: RS005100R0FS73 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5 W, 100 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5 W, 100 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS005100R0FS73 can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 5 W, 1 %, 20 ppm, 100 ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: RS005100R0FS73 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5 W, 100 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5 W, 100 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS005100R0FS73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 100 OHM 5W 1% WW AXIAL - RS005100R0FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 5W 1% WW AXIAL
RS005100R0FS73
RES 100 OHM 5W 1% WW AXIAL RS005100R0FS73
RES 100ohm 5W 1% WW AXIAL

RES 100ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RSC-100CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSC-100CT-ND
Through Hole Resistors RSC-100CT-ND
100 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

100 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSC-100TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSC-100TR-ND
Through Hole Resistors RSC-100TR-ND
100 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

100 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RS005100R0FS73 53-RS005100R0FS73 RS005100R0FS73 RSC-100CT-ND
Product Name Wirewound Resistors Through-Hole 5 W 100 ohm Resistor RES 100 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R300JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - C3A27RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details