Vishay Intertechnology, Inc. Through Hole Resistors RS0053R900FS73

Description
3.9 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.9 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RSC-3.9TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSC-3.9TR-ND
Through Hole Resistors RSC-3.9TR-ND
3.9 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

3.9 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.9 OHM 1% 5W SILICONE WW - RS0053R900FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9 OHM 1% 5W SILICONE WW
RS0053R900FS73
RES 3.9 OHM 1% 5W SILICONE WW RS0053R900FS73
RES 3.9ohm 1% 5W SILICONE WW

RES 3.9ohm 1% 5W SILICONE WW

Supplier's Site
Wirewound Resistors - 3110-RS0053R900FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS0053R900FS73
Wirewound Resistors 3110-RS0053R900FS73
RS-5 3.9 1% S73

RS-5 3.9 1% S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RSC-3.9TR-ND RS0053R900FS73 3110-RS0053R900FS73
Product Name Through Hole Resistors RES 3.9 OHM 1% 5W SILICONE WW Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 3.9 ohms 3.9 ohms 3.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722179 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details