RES 40ohm 1% 5W SILICONE WW
RS-5 40 1% E73 e3
40 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RS00540R00FE73 | 3110-RS00540R00FE73 | RS00540R00FE73-ND |
| Product Name | RES 40 OHM 1% 5W SILICONE WW | Wirewound Resistors | Through Hole Resistors |
| Resistance Range | 40 ohms | 40 ohms | 40 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 5 watts | 5 watts | |
| Category / Application | Industrial | General Use | |
| Standards and Certifications | RoHS |