Vishay Intertechnology, Inc. Wirewound Resistors RS005240R0FE12

Description
RS-5 240 1% E12 e3
Request a Quote Datasheet
Description
RS-5 240 1% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS005240R0FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS005240R0FE12
Wirewound Resistors 3110-RS005240R0FE12
RS-5 240 1% E12 e3

RS-5 240 1% E12 e3

Supplier's Site Datasheet
Through-Hole Resistor - 53-RS005240R0FE12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-RS005240R0FE12
Through-Hole Resistor 53-RS005240R0FE12
Wirewound Resistors - Through Hole 5watts 240ohms 1% Product overview: RS005240R0FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS005240R0FE12 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 5watts 240ohms 1% Product overview: RS005240R0FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS005240R0FE12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-RS005240R0FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS005240R0FE12-ND
Through Hole Resistors 541-RS005240R0FE12-ND
RS-5 240 1% E12 E3

RS-5 240 1% E12 E3

Buy Now Datasheet
Res Wirewound 240 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk - RS005240R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 240 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
RS005240R0FE12
Res Wirewound 240 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk RS005240R0FE12
Res Wirewound 240 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 240 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RS005240R0FE12 53-RS005240R0FE12 541-RS005240R0FE12-ND RS005240R0FE12
Product Name Wirewound Resistors Through-Hole Resistor Through Hole Resistors Res Wirewound 240 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 240 ohms 240 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1690353 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers