Vishay Intertechnology, Inc. Through Hole Resistors RS0027K500FB12

Description
RS-2 7.5K 1% B12
Request a Quote Datasheet
Description
RS-2 7.5K 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RS0027K500FB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS0027K500FB12-ND
Through Hole Resistors 541-RS0027K500FB12-ND
RS-2 7.5K 1% B12

RS-2 7.5K 1% B12

Buy Now Datasheet
Res Wirewound 7.5K Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk - RS0027K500FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7.5K Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk
RS0027K500FB12
Res Wirewound 7.5K Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk RS0027K500FB12
Res Wirewound 7.5K Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 7.5K Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-RS0027K500FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS0027K500FB12
Wirewound Resistors 3110-RS0027K500FB12
RS-2 7.5K 1% B12

RS-2 7.5K 1% B12

Supplier's Site Datasheet
Through-Hole 7.5Kohm Resistor - 53-RS0027K500FB12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 7.5Kohm Resistor
53-RS0027K500FB12
Through-Hole 7.5Kohm Resistor 53-RS0027K500FB12
Wirewound Resistors - Through Hole 4watt 7.5Kohm 1% Product overview: RS0027K500FB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7.5Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7.5Kohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS0027K500FB12 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 4watt 7.5Kohm 1% Product overview: RS0027K500FB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7.5Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7.5Kohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS0027K500FB12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number 541-RS0027K500FB12-ND RS0027K500FB12 3110-RS0027K500FB12 53-RS0027K500FB12
Product Name Through Hole Resistors Res Wirewound 7.5K Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Through-Hole 7.5Kohm Resistor
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details