Vishay Intertechnology, Inc. Through Hole Resistors RS0054R700FE73

Description
4.7 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
4.7 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RSC-4.7RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSC-4.7RCT-ND
Through Hole Resistors RSC-4.7RCT-ND
4.7 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

4.7 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSC-4.7RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSC-4.7RTR-ND
Through Hole Resistors RSC-4.7RTR-ND
4.7 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

4.7 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RS0054R700FE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS0054R700FE73
Wirewound Resistors 3110-RS0054R700FE73
RS-5 4.7 1% E73 e3

RS-5 4.7 1% E73 e3

Supplier's Site Datasheet
RES 4.7 OHM 1% 5W SILICONE WW - RS0054R700FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7 OHM 1% 5W SILICONE WW
RS0054R700FE73
RES 4.7 OHM 1% 5W SILICONE WW RS0054R700FE73
RES 4.7ohm 1% 5W SILICONE WW

RES 4.7ohm 1% 5W SILICONE WW

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RSC-4.7RCT-ND 3110-RS0054R700FE73 RS0054R700FE73
Product Name Through Hole Resistors Wirewound Resistors RES 4.7 OHM 1% 5W SILICONE WW
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722147 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details