Vishay Precision Group RES 5.0 OHM 5W 1% WW AXIAL RS0055R000FE73

Description
RES 5.0ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5.0ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.0 OHM 5W 1% WW AXIAL - RS0055R000FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.0 OHM 5W 1% WW AXIAL
RS0055R000FE73
RES 5.0 OHM 5W 1% WW AXIAL RS0055R000FE73
RES 5.0ohm 5W 1% WW AXIAL

RES 5.0ohm 5W 1% WW AXIAL

Supplier's Site
5 Ohm 5W Resistor - 53-RS0055R000FE73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5 Ohm 5W Resistor
53-RS0055R000FE73
5 Ohm 5W Resistor 53-RS0055R000FE73
Res Wirewound 5 Ohm 1% 5W ±50ppm/°C Silicone AXL T/R Product overview: RS0055R000FE73 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5 Ohm, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS0055R000FE73 can be used for catalog matching and distributor lookup.

Res Wirewound 5 Ohm 1% 5W ±50ppm/°C Silicone AXL T/R Product overview: RS0055R000FE73 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5 Ohm, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS0055R000FE73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - RSC-5.0RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSC-5.0RTR-ND
Through Hole Resistors RSC-5.0RTR-ND
5 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

5 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSC-5.0RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSC-5.0RCT-ND
Through Hole Resistors RSC-5.0RCT-ND
5 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

5 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RS0055R000FE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS0055R000FE73
Wirewound Resistors 3110-RS0055R000FE73
RS-5 5 1% E73 e3

RS-5 5 1% E73 e3

Supplier's Site Datasheet
Wirewound Resistor, 5 Ohm, 5W, 1%; Resistance Vishay - 52P1099 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5 Ohm, 5W, 1%; Resistance Vishay
52P1099
Wirewound Resistor, 5 Ohm, 5W, 1%; Resistance Vishay 52P1099
WIREWOUND RESISTOR, 5 OHM, 5W, 1%; Resistance:5ohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:Precision RoHS Compliant: Yes

WIREWOUND RESISTOR, 5 OHM, 5W, 1%; Resistance:5ohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Resistor, Wirewound, 5 Ohm, 5W, 1%, Full Reel; Resistance Vishay - 83R8795 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 5 Ohm, 5W, 1%, Full Reel; Resistance Vishay
83R8795
Resistor, Wirewound, 5 Ohm, 5W, 1%, Full Reel; Resistance Vishay 83R8795
RESISTOR, WIREWOUND, 5 OHM, 5W, 1%, FULL REEL; Resistance:5ohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, WIREWOUND, 5 OHM, 5W, 1%, FULL REEL; Resistance:5ohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number RS0055R000FE73 53-RS0055R000FE73 RSC-5.0RTR-ND 3110-RS0055R000FE73 52P1099 83R8795
Product Name RES 5.0 OHM 5W 1% WW AXIAL 5 Ohm 5W Resistor Through Hole Resistors Wirewound Resistors Wirewound Resistor, 5 Ohm, 5W, 1%; Resistance Vishay Resistor, Wirewound, 5 Ohm, 5W, 1%, Full Reel; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 5 ohms 5 ohms 5 ohms 5 ohms 5 ohms 5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts 5 watts 5 watts
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 2123564 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details