3 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 3.0Kohm 5W 1% WW AXIAL
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RSC-3.0KTR-ND | RS0053K000FS73 | 3110-RS0053K000FS73 |
| Product Name | Through Hole Resistors | RES 3.0K OHM 5W 1% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |