Vishay Precision Group Wirewound Resistors RS00520K00FE73

Description
RS-5 20K 1% E73 e3
Request a Quote Datasheet
Description
RS-5 20K 1% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS00520K00FE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS00520K00FE73
Wirewound Resistors 3110-RS00520K00FE73
RS-5 20K 1% E73 e3

RS-5 20K 1% E73 e3

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
973266-RS00520K00FE73
Resistors - Through Hole Resistors 973266-RS00520K00FE73
Win Source Part Number: 973266-RS00520K00FE7 3 Category: Resistors>Through Hole Resistors Series: RS Features: Moisture Resistant Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 500 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 5W Composition: Wirewound Number of Terminations: 2 Resistance: 20 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 250°C Dimension: 0.312" Dia x 0.875" L (7.92mm x 22.23mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable HTSUS: 8533.21.0080 Mfr: Vishay Dale Other Names: RSC-20KRCT,RSC-20KRT R

Win Source Part Number: 973266-RS00520K00FE73
Category: Resistors>Through Hole Resistors
Series: RS
Features: Moisture Resistant
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 500
Tolerance: ±1%
Temperature Coefficient: ±20ppm/°C
Power (Watts): 5W
Composition: Wirewound
Number of Terminations: 2
Resistance: 20 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 250°C
Dimension: 0.312" Dia x 0.875" L (7.92mm x 22.23mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0080
Mfr: Vishay Dale
Other Names: RSC-20KRCT,RSC-20KRTR

Buy Now Datasheet
5W Resistor - 53-RS00520K00FE73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Res Wirewound 20K Ohm 1% 5W ±20ppm/°C Silicone AXL T/R Product overview: RS00520K00FE73 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS00520K00FE73 can be used for catalog matching and distributor lookup.

Res Wirewound 20K Ohm 1% 5W ±20ppm/°C Silicone AXL T/R Product overview: RS00520K00FE73 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS00520K00FE73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 20K OHM 1% 5W SILICONE WW - RS00520K00FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 1% 5W SILICONE WW
RS00520K00FE73
RES 20K OHM 1% 5W SILICONE WW RS00520K00FE73
RES 20Kohm 1% 5W SILICONE WW

RES 20Kohm 1% 5W SILICONE WW

Supplier's Site
Through Hole Resistors - RSC-20KRCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSC-20KRCT-ND
Through Hole Resistors RSC-20KRCT-ND
20 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

20 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSC-20KRTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSC-20KRTR-ND
Through Hole Resistors RSC-20KRTR-ND
20 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

20 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 20Kohm, 5W, ±1%; Resistance Vishay - 52P0763 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 20Kohm, 5W, ±1%; Resistance Vishay
52P0763
Wirewound Resistor, 20Kohm, 5W, ±1%; Resistance Vishay 52P0763
WIREWOUND RESISTOR, 20KOHM, 5W, ±1%; Resistance:20kohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:7.92mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 20KOHM, 5W, ±1%; Resistance:20kohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:7.92mmRoHS Compliant: Yes

Supplier's Site
Resistor, Wirewound, 20Kohm, 5W, 1%, Full Reel; Resistance Vishay - 83R8791 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 20Kohm, 5W, 1%, Full Reel; Resistance Vishay
83R8791
Resistor, Wirewound, 20Kohm, 5W, 1%, Full Reel; Resistance Vishay 83R8791
RESISTOR, WIREWOUND, 20KOHM, 5W, 1%, FULL REEL; Resistance:20kohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, WIREWOUND, 20KOHM, 5W, 1%, FULL REEL; Resistance:20kohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RS00520K00FE73 973266-RS00520K00FE73 53-RS00520K00FE73 RS00520K00FE73 RSC-20KRCT-ND 52P0763 83R8791
Product Name Wirewound Resistors Resistors - Through Hole Resistors 5W Resistor RES 20K OHM 1% 5W SILICONE WW Through Hole Resistors Wirewound Resistor, 20Kohm, 5W, ±1%; Resistance Vishay Resistor, Wirewound, 20Kohm, 5W, 1%, Full Reel; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS RoHS
Resistance Range 20000 ohms 20000 ohms 20000 ohms 20000 ohms 20000 ohms 20000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details