Wirewound Resistors - Through Hole 4watts 10ohms 1%
Wirewound Resistors - Through Hole 4watts 10ohms 1% Product overview: RS00210R00FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS00210R00FE12 can be used for catalog matching and distributor lookup.
RS-2 10 1% E12 e3
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | RS00210R00FE12 | 53-RS00210R00FE12 | 3110-RS00210R00FE12 | 541-RS00210R00FE12-ND |
| Product Name | Wirewound Resistors - | Through-Hole Resistor | Wirewound Resistors | Through Hole Resistors |
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ||
| Resistance Range | 10 ohms | 10 ohms | 10 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C |